Murata Electronics Ceramic Capacitors GRM188R60E476ME15D

Description
47µF ±20% 2.5V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
47µF ±20% 2.5V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13245-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13245-1-ND
Ceramic Capacitors 490-13245-1-ND
47µF ±20% 2.5V Ceramic Capacitor X5R 0603 (1608 Metric)

47µF ±20% 2.5V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13245-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13245-6-ND
Ceramic Capacitors 490-13245-6-ND
47µF ±20% 2.5V Ceramic Capacitor X5R 0603 (1608 Metric)

47µF ±20% 2.5V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13245-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13245-2-ND
Ceramic Capacitors 490-13245-2-ND
47µF ±20% 2.5V Ceramic Capacitor X5R 0603 (1608 Metric)

47µF ±20% 2.5V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 47Uf, 2.5V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4365 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 2.5V, Mlcc, 0603 Rohs Compliant Murata
64AJ4365
Cap, 47Uf, 2.5V, Mlcc, 0603 Rohs Compliant Murata 64AJ4365
CAP, 47UF, 2.5V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 47UF, 2.5V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 47Uf, 2.5V, Mlcc, 0603 Rohs Compliant Murata - 66AJ7191 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 2.5V, Mlcc, 0603 Rohs Compliant Murata
66AJ7191
Cap, 47Uf, 2.5V, Mlcc, 0603 Rohs Compliant Murata 66AJ7191
CAP, 47UF, 2.5V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 47UF, 2.5V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-13245-1-ND 490-13245-6-ND 64AJ4365
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 47Uf, 2.5V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers