Murata Power Solutions SMD 0.0047uF 50V Capacitor GRM188R11H472KA01D

Description
Cap Ceramic 0.0047uF 50V R 10% Pad SMD 0603 125Ž T/R Product overview: GRM188R11H472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R11H472KA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.0047uF 50V R 10% Pad SMD 0603 125Ž T/R Product overview: GRM188R11H472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R11H472KA01 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0047uF 50V Capacitor
60-GRM188R11H472KA01D
SMD 0.0047uF 50V Capacitor 60-GRM188R11H472KA01D
Cap Ceramic 0.0047uF 50V R 10% Pad SMD 0603 125Ž T/R Product overview: GRM188R11H472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R11H472KA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 50V R 10% Pad SMD 0603 125Ž T/R Product overview: GRM188R11H472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R11H472KA01D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM188R11H472KA01D - 1133852-GRM188R11H472KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R11H472KA01D
1133852-GRM188R11H472KA01D
Ceramic Capacitors - GRM188R11H472KA01D 1133852-GRM188R11H472KA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133852-GRM188R11H47 2KA01D Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Capacitance: 4.7 nF Tolerance: 10 % Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C Case Code (Metric): 1608

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133852-GRM188R11H472KA01D
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1.6 mm
Capacitance: 4.7 nF
Tolerance: 10 %
Thickness: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C
Case Code (Metric): 1608

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM188R11H472KA01D 1133852-GRM188R11H472KA01D
Product Name SMD 0.0047uF 50V Capacitor Ceramic Capacitors - GRM188R11H472KA01D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers