Murata Power Solutions Ceramic Capacitors - GRM188F51H103ZA01D GRM188F51H103ZA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041638-GRM188F51H10 3ZA01D Packaging: Cut Reel Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Temperature Range - Operating: -30°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041638-GRM188F51H10 3ZA01D Packaging: Cut Reel Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Temperature Range - Operating: -30°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM188F51H103ZA01D - 1041638-GRM188F51H103ZA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188F51H103ZA01D
1041638-GRM188F51H103ZA01D
Ceramic Capacitors - GRM188F51H103ZA01D 1041638-GRM188F51H103ZA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041638-GRM188F51H10 3ZA01D Packaging: Cut Reel Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Temperature Range - Operating: -30°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041638-GRM188F51H103ZA01D
Packaging: Cut Reel
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: -20%, +80%
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Temperature Range - Operating: -30°C to 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-GRM188F51H103ZA01D
10000PF 50V Capacitor 60-GRM188F51H103ZA01D
CAP CER 10000PF 50V Y5V 0603 Product overview: GRM188F51H103ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188F51H103ZA01 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V Y5V 0603 Product overview: GRM188F51H103ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188F51H103ZA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1041638-GRM188F51H103ZA01D 60-GRM188F51H103ZA01D
Product Name Ceramic Capacitors - GRM188F51H103ZA01D 10000PF 50V Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F)
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details