Murata Power Solutions SMD 0.22uF 16V Capacitor GRM188F51C224ZA01D

Description
Cap Ceramic 0.22uF 16V Y5V -20% to 80% SMD 0603 85°C Paper T/R Product overview: GRM188F51C224ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188F51C224ZA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.22uF 16V Y5V -20% to 80% SMD 0603 85°C Paper T/R Product overview: GRM188F51C224ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188F51C224ZA01 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.22uF 16V Capacitor
60-GRM188F51C224ZA01D
SMD 0.22uF 16V Capacitor 60-GRM188F51C224ZA01D
Cap Ceramic 0.22uF 16V Y5V -20% to 80% SMD 0603 85°C Paper T/R Product overview: GRM188F51C224ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188F51C224ZA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 0.22uF 16V Y5V -20% to 80% SMD 0603 85°C Paper T/R Product overview: GRM188F51C224ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188F51C224ZA01D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM188F51C224ZA01D - 979304-GRM188F51C224ZA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188F51C224ZA01D
979304-GRM188F51C224ZA01D
Ceramic Capacitors - GRM188F51C224ZA01D 979304-GRM188F51C224ZA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979304-GRM188F51C224 ZA01D Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 16 V Length: 1.6 mm Voltage: 16 V Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 80 % Thickness: 889 µm Height: 800 µm Material: Ceramic Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Case / Package: 1608 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 0603 Voltage Rating (DC): 16 V Dielectric: Y5V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979304-GRM188F51C224ZA01D
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 1.6 mm
Voltage: 16 V
Mounting: SMD (SMT)
Capacitance: 220 nF
Tolerance: 80 %
Thickness: 889 µm
Height: 800 µm
Material: Ceramic
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Case / Package: 1608
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 16 V
Dielectric: Y5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM188F51C224ZA01D 979304-GRM188F51C224ZA01D
Product Name SMD 0.22uF 16V Capacitor Ceramic Capacitors - GRM188F51C224ZA01D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -30 to ? C (-22 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX123M035A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details