Murata Electronics Ceramic Capacitors - GRM188F11A105ZA01D GRM188F11A105ZA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061060-GRM188F11A10 5ZA01D Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: -20 % Thickness: 800 µm Height: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: Ceramic Alternative Parts (Cross-Reference): GRM155F11A105ZE01D; CC1206KFX7R7BB105; GRM155F10J105ZE01D; C1608X6S1C105K; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 10 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061060-GRM188F11A10 5ZA01D Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: -20 % Thickness: 800 µm Height: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: Ceramic Alternative Parts (Cross-Reference): GRM155F11A105ZE01D; CC1206KFX7R7BB105; GRM155F10J105ZE01D; C1608X6S1C105K; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 10 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM188F11A105ZA01D - 1061060-GRM188F11A105ZA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188F11A105ZA01D
1061060-GRM188F11A105ZA01D
Ceramic Capacitors - GRM188F11A105ZA01D 1061060-GRM188F11A105ZA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061060-GRM188F11A10 5ZA01D Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: -20 % Thickness: 800 µm Height: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: Ceramic Alternative Parts (Cross-Reference): GRM155F11A105ZE01D; CC1206KFX7R7BB105; GRM155F10J105ZE01D; C1608X6S1C105K; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 10 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061060-GRM188F11A105ZA01D
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: -20 %
Thickness: 800 µm
Height: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): GRM155F11A105ZE01D; CC1206KFX7R7BB105; GRM155F10J105ZE01D; C1608X6S1C105K;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 10 V

Buy Now
Singapore, Singapore
SMD 1uF 10V Capacitor
60-GRM188F11A105ZA01D
SMD 1uF 10V Capacitor 60-GRM188F11A105ZA01D
Cap Ceramic 1uF 10V F -20% to 80% Pad SMD 0603 85Ž T/R Product overview: GRM188F11A105ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188F11A105ZA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 10V F -20% to 80% Pad SMD 0603 85Ž T/R Product overview: GRM188F11A105ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188F11A105ZA01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1061060-GRM188F11A105ZA01D 60-GRM188F11A105ZA01D
Product Name Ceramic Capacitors - GRM188F11A105ZA01D SMD 1uF 10V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Capacitance Tolerance -20 (+/- %) -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - P10G471J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details