Murata Electronics Ceramic Capacitors GRM188D71A475ME11D

Description
4.7µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-18662-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18662-6-ND
Ceramic Capacitors 490-18662-6-ND
4.7µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

4.7µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18662-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18662-1-ND
Ceramic Capacitors 490-18662-1-ND
4.7µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

4.7µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18662-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18662-2-ND
Ceramic Capacitors 490-18662-2-ND
4.7µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

4.7µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188D71A475ME11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188D71A475ME11D
Ceramic Capacitors GRM188D71A475ME11D
CAP CER 4.7UF 10V X7T 0603

CAP CER 4.7UF 10V X7T 0603

Supplier's Site Datasheet
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT - GRM188D71A475ME11D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188D71A475ME11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188D71A475ME11D
10V 4.7uF X7T ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 4.7uF X7T ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-18662-6-ND 490-18662-1-ND GRM188D71A475ME11D GRM188D71A475ME11D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 227SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers