Murata Power Solutions Ceramic Capacitors GRM188D71A106MA73D

Description
10µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7200-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7200-6-ND
Ceramic Capacitors 490-7200-6-ND
10µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7200-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7200-1-ND
Ceramic Capacitors 490-7200-1-ND
10µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7200-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7200-2-ND
Ceramic Capacitors 490-7200-2-ND
10µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 964536-GRM188D71A106MA73D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
964536-GRM188D71A106MA73D
Capacitors - Ceramic Capacitors 964536-GRM188D71A106MA73D
Win Source Part Number: 964536-GRM188D71A106 MA73D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X7T Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): GRM188D70J106MA73DGR M188D71A106MA73D.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.23.0020 Mfr: Murata Electronics Other Names: 490-7200-2,490-7200- 1,490-7200-6 Base Product Number: GRM188D71A

Win Source Part Number: 964536-GRM188D71A106MA73D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X7T
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): GRM188D70J106MA73DGRM188D71A106MA73D.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0020
Mfr: Murata Electronics
Other Names: 490-7200-2,490-7200-1,490-7200-6
Base Product Number: GRM188D71A

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151349P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151349P
MLCCs - Multilayer Ceramic Capacitors 8151349P
Murata GRM188D71A106MA73D

Murata GRM188D71A106MA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151349 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151349
MLCCs - Multilayer Ceramic Capacitors 8151349
Murata GRM188D71A106MA73D

Murata GRM188D71A106MA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1449027 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1449027
MLCCs - Multilayer Ceramic Capacitors 1449027
Murata GRM188D71A106MA73D

Murata GRM188D71A106MA73D

Supplier's Site
Singapore, Singapore
10UF 10V Capacitor
60-GRM188D71A106MA73D
10UF 10V Capacitor 60-GRM188D71A106MA73D
CAP CER 10UF 10V X7T 0603 Product overview: GRM188D71A106MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188D71A106MA73 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X7T 0603 Product overview: GRM188D71A106MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188D71A106MA73D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188D71A106MA73D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188D71A106MA73D
Ceramic Capacitors GRM188D71A106MA73D
CAP CER 10UF 10V X7T 0603

CAP CER 10UF 10V X7T 0603

Supplier's Site Datasheet
Cap, 10Μf, 10V, 20%, X7T, 0603; Capacitance Murata - 96Y9252 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 20%, X7T, 0603; Capacitance Murata
96Y9252
Cap, 10Μf, 10V, 20%, X7T, 0603; Capacitance Murata 96Y9252
CAP, 10µF, 10V, 20%, X7T, 0603; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7T; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 10V, 20%, X7T, 0603; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7T; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 92AH5095 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
92AH5095
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 92AH5095
CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188D71A106MA73D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188D71A106MA73D
10V 10uF X7T ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X7T ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7200-6-ND 490-7200-1-ND 964536-GRM188D71A106MA73D 8151349P 8151349 60-GRM188D71A106MA73D GRM188D71A106MA73D 96Y9252 92AH5095 GRM188D71A106MA73D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 10UF 10V Capacitor Ceramic Capacitors Cap, 10Μf, 10V, 20%, X7T, 0603; Capacitance Murata Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7T Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers