Murata GRM188D70J106MA73D
Murata GRM188D70J106MA73D
Murata GRM188D70J106MA73D
CAP CER 10UF 6.3V X7T 0603 Product overview: GRM188D70J106MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188D70J106MA73
10µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)
10µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)
10µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)
CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 10UF 6.3V X7T 0603
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1726486 | 1726677P | 60-GRM188D70J106MA73D | 490-10727-2-ND | 490-10727-6-ND | 03AJ1624 | GRM188D70J106MA73D |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 10UF 6.3V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata | Ceramic Capacitors |
| Technology | Multilayer | Multilayer | Film Capacitors | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; X7T | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |