Murata Electronics Ceramic Capacitors GRM188C8YA225ME11D

Description
2.2µF ±20% 35V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 35V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM188C8YA225ME11D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM188C8YA225ME11D-ND
Ceramic Capacitors GRM188C8YA225ME11D-ND
2.2µF ±20% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

2.2µF ±20% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM188C8YA225ME11D
CAP CER 2.2UF 35V X6S 0603

CAP CER 2.2UF 35V X6S 0603

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number GRM188C8YA225ME11D-ND GRM188C8YA225ME11D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1207-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details