Murata Electronics Ceramic Capacitors GRM188C81E475KE11J

Description
CAP CER 4.7UF 25V X6S 0603
Request a Quote Datasheet
Description
CAP CER 4.7UF 25V X6S 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM188C81E475KE11JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 25V X6S 0603

CAP CER 4.7UF 25V X6S 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188C81E475KE11JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 25V X6S 0603

CAP CER 4.7UF 25V X6S 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188C81E475KE11JTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 25V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 25V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188C81E475KE11J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C81E475KE11J
Ceramic Capacitors GRM188C81E475KE11J
CAP CER 4.7UF 25V X6S 0603

CAP CER 4.7UF 25V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM188C81E475KE11JCT-ND 490-GRM188C81E475KE11JDKR-ND GRM188C81E475KE11J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1943377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details