Murata Power Solutions 1UF 25V Capacitor GRM188C81E105KAADD

Description
CAP CER 1UF 25V X6S 0603 Product overview: GRM188C81E105KAADD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C81E105KAAD D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 25V X6S 0603 Product overview: GRM188C81E105KAADD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C81E105KAAD D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 25V Capacitor
60-GRM188C81E105KAADD
1UF 25V Capacitor 60-GRM188C81E105KAADD
CAP CER 1UF 25V X6S 0603 Product overview: GRM188C81E105KAADD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C81E105KAAD D can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X6S 0603 Product overview: GRM188C81E105KAADD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C81E105KAADD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188C81E105KAADD-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM188C81E105KAADD-ND
Ceramic Capacitors GRM188C81E105KAADD-ND
1µF ±10% 25V Ceramic Capacitor X6S 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188C81E105KAADD - 710242-GRM188C81E105KAADD - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188C81E105KAADD
710242-GRM188C81E105KAADD
Ceramic Capacitors - GRM188C81E105KAADD 710242-GRM188C81E105KAADD
Manufacturer: Murata Electronics North America Win Source Part Number: 710242-GRM188C81E105 KAADD Packaging: Tape and Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 1μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X6S Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.035" (0.90mm) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 710242-GRM188C81E105KAADD
Packaging: Tape and Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 1μF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X6S
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: 0603 (1608 Metric)
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now
Cap Ceramic 1uF 25V X6S 10% SMD 0603 105C Paper T/R - 535-GRM188C81E105KAADD - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 1uF 25V X6S 10% SMD 0603 105C Paper T/R
535-GRM188C81E105KAADD
Cap Ceramic 1uF 25V X6S 10% SMD 0603 105C Paper T/R 535-GRM188C81E105KAADD
Cap Ceramic 1uF 25V X6S 10% SMD 0603 105C Paper T/R

Cap Ceramic 1uF 25V X6S 10% SMD 0603 105C Paper T/R

Supplier's Site
Capacitors - Ceramic Capacitors GRM188C81E105KAADD
CAP CER 1UF 25V X6S 0603

CAP CER 1UF 25V X6S 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188C81E105KAADD GRM188C81E105KAADD-ND 710242-GRM188C81E105KAADD 535-GRM188C81E105KAADD GRM188C81E105KAADD
Product Name 1UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors - GRM188C81E105KAADD Cap Ceramic 1uF 25V X6S 10% SMD 0603 105C Paper T/R Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers