Murata Electronics Ceramic Capacitors GRM188C81C106MA73J

Description
10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14637-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14637-6-ND
Ceramic Capacitors 490-14637-6-ND
10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14637-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14637-2-ND
Ceramic Capacitors 490-14637-2-ND
10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14637-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14637-1-ND
Ceramic Capacitors 490-14637-1-ND
10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608800 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608800
MLCCs - Multilayer Ceramic Capacitors 2608800
Murata GRM188C81C106MA73J

Murata GRM188C81C106MA73J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608799 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608799
MLCCs - Multilayer Ceramic Capacitors 2608799
Murata GRM188C81C106MA73J

Murata GRM188C81C106MA73J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608800P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608800P
MLCCs - Multilayer Ceramic Capacitors 2608800P
Murata GRM188C81C106MA73J

Murata GRM188C81C106MA73J

Supplier's Site
Cap, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4361 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
64AJ4361
Cap, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 64AJ4361
CAP, 10UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM188C81C106MA73J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C81C106MA73J
Ceramic Capacitors GRM188C81C106MA73J
CAP CER 10UF 16V X6S 0603

CAP CER 10UF 16V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14637-6-ND 490-14637-2-ND 2608800 64AJ4361 GRM188C81C106MA73J
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X6S Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021411-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details