Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM188C81C106MA73D

Description
Murata GRM188C81C106MA73D
Request a Quote Datasheet
Description
Murata GRM188C81C106MA73D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2763748 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763748
MLCCs - Multilayer Ceramic Capacitors 2763748
Murata GRM188C81C106MA73D

Murata GRM188C81C106MA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763749 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763749
MLCCs - Multilayer Ceramic Capacitors 2763749
Murata GRM188C81C106MA73D

Murata GRM188C81C106MA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763749P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763749P
MLCCs - Multilayer Ceramic Capacitors 2763749P
Murata GRM188C81C106MA73D

Murata GRM188C81C106MA73D

Supplier's Site
Singapore, Singapore
10UF 16V Capacitor
60-GRM188C81C106MA73D
10UF 16V Capacitor 60-GRM188C81C106MA73D
CAP CER 10UF 16V X6S 0603 Product overview: GRM188C81C106MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C81C106MA73 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X6S 0603 Product overview: GRM188C81C106MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C81C106MA73D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-7198-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7198-6-ND
Ceramic Capacitors 490-7198-6-ND
10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7198-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7198-2-ND
Ceramic Capacitors 490-7198-2-ND
10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7198-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7198-1-ND
Ceramic Capacitors 490-7198-1-ND
10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188C81C106MA73D - 731046-GRM188C81C106MA73D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188C81C106MA73D
731046-GRM188C81C106MA73D
Ceramic Capacitors - GRM188C81C106MA73D 731046-GRM188C81C106MA73D
Manufacturer: Murata Electronics North America Win Source Part Number: 731046-GRM188C81C106 MA73D Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X6S Family Name: GRM Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.031" (0.80mm) Alternative Parts (Cross-Reference): GRT188C81C106ME13J; GRT188C81C106ME13D; EMK107BC6106MA-T; Introduction Date: March 19, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 731046-GRM188C81C106MA73D
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 10μF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X6S
Family Name: GRM
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: 0603 (1608 Metric)
Thickness (Maximum): 0.031" (0.80mm)
Alternative Parts (Cross-Reference): GRT188C81C106ME13J; GRT188C81C106ME13D; EMK107BC6106MA-T;
Introduction Date: March 19, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now Datasheet
Ceramic Capacitors - GRM188C81C106MA73D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C81C106MA73D
Ceramic Capacitors GRM188C81C106MA73D
CAP CER 10UF 16V X6S 0603

CAP CER 10UF 16V X6S 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188C81C106MA73D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188C81C106MA73D
16V 10uF X6S ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 10uF X6S ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 10Μf, 16V, 20%, X6S, 0603; Capacitance Murata - 03AC2642 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, 20%, X6S, 0603; Capacitance Murata
03AC2642
Cap, 10Μf, 16V, 20%, X6S, 0603; Capacitance Murata 03AC2642
CAP, 10µF, 16V, 20%, X6S, 0603; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 16V, 20%, X6S, 0603; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 10 F, 20%, X6S, 16 V, 0603 [1608 Metric] Rohs Compliant Murata - 45Y5222 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 10 F, 20%, X6S, 16 V, 0603 [1608 Metric] Rohs Compliant Murata
45Y5222
Multilayer Ceramic Capacitor, Grm Series, 10 F, 20%, X6S, 16 V, 0603 [1608 Metric] Rohs Compliant Murata 45Y5222
Multilayer Ceramic Capacitor, GRM Series, 10 F, 20%, X6S, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 10 F, 20%, X6S, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2763748 60-GRM188C81C106MA73D 490-7198-6-ND 490-7198-2-ND 731046-GRM188C81C106MA73D GRM188C81C106MA73D GRM188C81C106MA73D 03AC2642 45Y5222
Product Name MLCCs - Multilayer Ceramic Capacitors 10UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188C81C106MA73D Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 10Μf, 16V, 20%, X6S, 0603; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 10 F, 20%, X6S, 16 V, 0603 [1608 Metric] Rohs Compliant Murata
Technology Multilayer Film Capacitors Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X6S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - C11AH8R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details