Murata Power Solutions Ceramic Capacitors - GRM188C80J475KE15D GRM188C80J475KE15D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919782-GRM188C80J475 KE15D Series: GRM Operating Temperature Range: -55°C ~ 105°C Features: 4.7 µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM188C80J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10472-1, 490-10472-2, 490-10472-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919782-GRM188C80J475 KE15D Series: GRM Operating Temperature Range: -55°C ~ 105°C Features: 4.7 µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM188C80J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10472-1, 490-10472-2, 490-10472-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM188C80J475KE15D - 919782-GRM188C80J475KE15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188C80J475KE15D
919782-GRM188C80J475KE15D
Ceramic Capacitors - GRM188C80J475KE15D 919782-GRM188C80J475KE15D
Manufacturer: Murata Electronics North America Win Source Part Number: 919782-GRM188C80J475 KE15D Series: GRM Operating Temperature Range: -55°C ~ 105°C Features: 4.7 µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM188C80J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10472-1, 490-10472-2, 490-10472-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919782-GRM188C80J475KE15D
Series: GRM
Operating Temperature Range: -55°C ~ 105°C
Features: 4.7 µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Family Name: GRM188C80J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10472-1, 490-10472-2, 490-10472-6

Buy Now Datasheet
Singapore, Singapore
4.7UF 6.3V Capacitor
60-GRM188C80J475KE15D
4.7UF 6.3V Capacitor 60-GRM188C80J475KE15D
CAP CER 4.7UF 6.3V X6S 0603 Product overview: GRM188C80J475KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80J475KE15 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X6S 0603 Product overview: GRM188C80J475KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80J475KE15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10472-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10472-2-ND
Ceramic Capacitors 490-10472-2-ND
4.7µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188C80J475KE15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C80J475KE15D
Ceramic Capacitors GRM188C80J475KE15D
CAP CER 4.7UF 6.3V X6S 0603

CAP CER 4.7UF 6.3V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 919782-GRM188C80J475KE15D 60-GRM188C80J475KE15D 490-10472-2-ND GRM188C80J475KE15D
Product Name Ceramic Capacitors - GRM188C80J475KE15D 4.7UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details