Murata Electronics 22UF 6.3V Capacitor GRM188C80J226ME15D

Description
CAP CER 22UF 6.3V X6S 0603 Product overview: GRM188C80J226ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80J226ME15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 6.3V X6S 0603 Product overview: GRM188C80J226ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80J226ME15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 6.3V Capacitor
60-GRM188C80J226ME15D
22UF 6.3V Capacitor 60-GRM188C80J226ME15D
CAP CER 22UF 6.3V X6S 0603 Product overview: GRM188C80J226ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80J226ME15 D can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X6S 0603 Product overview: GRM188C80J226ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80J226ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478049 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478049
MLCCs - Multilayer Ceramic Capacitors 2478049
Murata GRM188C80J226ME15D

Murata GRM188C80J226ME15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478049P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478049P
MLCCs - Multilayer Ceramic Capacitors 2478049P
Murata GRM188C80J226ME15D

Murata GRM188C80J226ME15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478048 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478048
MLCCs - Multilayer Ceramic Capacitors 2478048
Murata GRM188C80J226ME15D

Murata GRM188C80J226ME15D

Supplier's Site
Ceramic Capacitors - 490-10471-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10471-6-ND
Ceramic Capacitors 490-10471-6-ND
22µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10471-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10471-1-ND
Ceramic Capacitors 490-10471-1-ND
22µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10471-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10471-2-ND
Ceramic Capacitors 490-10471-2-ND
22µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188C80J226ME15D - 852684-GRM188C80J226ME15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188C80J226ME15D
852684-GRM188C80J226ME15D
Ceramic Capacitors - GRM188C80J226ME15D 852684-GRM188C80J226ME15D
Manufacturer: Murata Electronics North America Win Source Part Number: 852684-GRM188C80J226 ME15D Series: GRM Features: 22 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM188C80J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10471-1, 490-10471-2, 490-10471-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 852684-GRM188C80J226ME15D
Series: GRM
Features: 22 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GRM188C80J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10471-1, 490-10471-2, 490-10471-6

Buy Now Datasheet
Ceramic Capacitors - GRM188C80J226ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C80J226ME15D
Ceramic Capacitors GRM188C80J226ME15D
CAP CER 22UF 6.3V X6S 0603

CAP CER 22UF 6.3V X6S 0603

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 92AH5087 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
92AH5087
Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 92AH5087
CAP, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1620 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
03AJ1620
Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 03AJ1620
CAP, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188C80J226ME15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188C80J226ME15D
6.3V 22uF X6S ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 22uF X6S ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188C80J226ME15D 2478049 490-10471-6-ND 490-10471-1-ND 852684-GRM188C80J226ME15D GRM188C80J226ME15D 92AH5087 GRM188C80J226ME15D
Product Name 22UF 6.3V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188C80J226ME15D Ceramic Capacitors Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X6S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1248395P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details