Murata Power Solutions 10UF 6.3V Capacitor GRM188C80J106MEA6D

Description
CAP CER 10UF 6.3V X6S 0603 Product overview: GRM188C80J106MEA6D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80J106MEA6 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 6.3V X6S 0603 Product overview: GRM188C80J106MEA6D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80J106MEA6 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 6.3V Capacitor
60-GRM188C80J106MEA6D
10UF 6.3V Capacitor 60-GRM188C80J106MEA6D
CAP CER 10UF 6.3V X6S 0603 Product overview: GRM188C80J106MEA6D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80J106MEA6 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X6S 0603 Product overview: GRM188C80J106MEA6D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80J106MEA6D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188C80J106MEA6D - 804618-GRM188C80J106MEA6D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188C80J106MEA6D
804618-GRM188C80J106MEA6D
Ceramic Capacitors - GRM188C80J106MEA6D 804618-GRM188C80J106MEA6D
Manufacturer: Murata Electronics Win Source Part Number: 804618-GRM188C80J106 MEA6D Packaging: Reel Part Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000

Manufacturer: Murata Electronics
Win Source Part Number: 804618-GRM188C80J106MEA6D
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000

Buy Now
Ceramic Capacitors - 490-GRM188C80J106MEA6DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188C80J106MEA6DCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188C80J106MEA6DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap Ceramic Monolithic 10uF 6.3VDC 20% SMD Paper T/R - 535-GRM188C80J106MEA6D - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic Monolithic 10uF 6.3VDC 20% SMD Paper T/R
535-GRM188C80J106MEA6D
Cap Ceramic Monolithic 10uF 6.3VDC 20% SMD Paper T/R 535-GRM188C80J106MEA6D
Cap Ceramic Monolithic 10uF 6.3VDC 20% SMD Paper T/R

Cap Ceramic Monolithic 10uF 6.3VDC 20% SMD Paper T/R

Supplier's Site
Ceramic Capacitors - GRM188C80J106MEA6D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C80J106MEA6D
Ceramic Capacitors GRM188C80J106MEA6D
CAP CER 10UF 6.3V X6S 0603

CAP CER 10UF 6.3V X6S 0603

Supplier's Site
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 92AH5086 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
92AH5086
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 92AH5086
CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1619 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
03AJ1619
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 03AJ1619
CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188C80J106MEA6D 804618-GRM188C80J106MEA6D 490-GRM188C80J106MEA6DTR-ND 490-GRM188C80J106MEA6DDKR-ND 535-GRM188C80J106MEA6D GRM188C80J106MEA6D 92AH5086
Product Name 10UF 6.3V Capacitor Ceramic Capacitors - GRM188C80J106MEA6D Ceramic Capacitors Ceramic Capacitors Cap Ceramic Monolithic 10uF 6.3VDC 20% SMD Paper T/R Ceramic Capacitors Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition X6S Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - C11AH150K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details