Murata Electronics Ceramic Capacitors GRM188C80J106MA73D

Description
10µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14487-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14487-6-ND
Ceramic Capacitors 490-14487-6-ND
10µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14487-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14487-1-ND
Ceramic Capacitors 490-14487-1-ND
10µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14487-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14487-2-ND
Ceramic Capacitors 490-14487-2-ND
10µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4360 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
64AJ4360
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 64AJ4360
CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM188C80J106MA73D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C80J106MA73D
Ceramic Capacitors GRM188C80J106MA73D
CAP CER 10UF 6.3V X6S 0603

CAP CER 10UF 6.3V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14487-6-ND 490-14487-1-ND 64AJ4360 GRM188C80J106MA73D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details