Manufacturer: AMIS
Category: Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays |
| Diode Type | Zener |