Murata Power Solutions 22UF 4V Capacitor GRM188C80G226MEA0D

Description
CAP CER 22UF 4V X6S 0603 Product overview: GRM188C80G226MEA0D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80G226MEA0 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 4V X6S 0603 Product overview: GRM188C80G226MEA0D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80G226MEA0 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 4V Capacitor
60-GRM188C80G226MEA0D
22UF 4V Capacitor 60-GRM188C80G226MEA0D
CAP CER 22UF 4V X6S 0603 Product overview: GRM188C80G226MEA0D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80G226MEA0 D can be used for catalog matching and distributor lookup.

CAP CER 22UF 4V X6S 0603 Product overview: GRM188C80G226MEA0D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80G226MEA0D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 968003-GRM188C80G226MEA0D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
968003-GRM188C80G226MEA0D
Capacitors - Ceramic Capacitors 968003-GRM188C80G226MEA0D
Win Source Part Number: 968003-GRM188C80G226 MEA0D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X6S Thickness (Max): 0.031" (0.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.23.0020 Mfr: Murata Electronics Other Names: 490-7196-6,490-7196- 1,490-7196-2 Base Product Number: GRM188C80G

Win Source Part Number: 968003-GRM188C80G226MEA0D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X6S
Thickness (Max): 0.031" (0.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0020
Mfr: Murata Electronics
Other Names: 490-7196-6,490-7196-1,490-7196-2
Base Product Number: GRM188C80G

Buy Now Datasheet
Ceramic Capacitors - GRM188C80G226MEA0D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C80G226MEA0D
Ceramic Capacitors GRM188C80G226MEA0D
CAP CER 22UF 4V X6S 0603

CAP CER 22UF 4V X6S 0603

Supplier's Site Datasheet
Cap, 22Uf, 4V, Mlcc, 0603 Rohs Compliant Murata - 92AH5084 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 4V, Mlcc, 0603 Rohs Compliant Murata
92AH5084
Cap, 22Uf, 4V, Mlcc, 0603 Rohs Compliant Murata 92AH5084
CAP, 22UF, 4V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 22UF, 4V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Uf, 4V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1618 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 4V, Mlcc, 0603 Rohs Compliant Murata
03AJ1618
Cap, 22Uf, 4V, Mlcc, 0603 Rohs Compliant Murata 03AJ1618
CAP, 22UF, 4V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 22UF, 4V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188C80G226MEA0D 968003-GRM188C80G226MEA0D GRM188C80G226MEA0D 92AH5084
Product Name 22UF 4V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 22Uf, 4V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details