Murata Electronics
Ceramic Capacitors
GRM188C80G106ME69D
Description
Ceramic Capacitor
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Ceramic Capacitor
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
|
Product Number
|
490-GRM188C80G106ME69DTR-ND |
GRM188C80G106ME69D |
|
Product Name
|
Ceramic Capacitors |
Capacitors - Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
|
Applications
|
General Purpose
|
General Purpose; General Purpose
|
|
Operating Temperature
|
-55 to 105 C (-67 to 221 F)
|
-55 to 105 C (-67 to 221 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
|
Capacitance Range
|
10 microF
|
10 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.00E-4 microF
View Details
6 suppliers
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details