Murata Electronics Ceramic Capacitors - GRM188C80G106ME47D GRM188C80G106ME47D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919781-GRM188C80G106 ME47D Series: GRM Operating Temperature Range: -55°C ~ 105°C Features: ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM188C80G Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10470-1, 490-10470-2, 490-10470-6
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919781-GRM188C80G106 ME47D Series: GRM Operating Temperature Range: -55°C ~ 105°C Features: ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM188C80G Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10470-1, 490-10470-2, 490-10470-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata 10µF, 4Vdc MLCC capacitor, part number GRM188C80G106ME47, is a surface-mount device in a 0603 package size (1.6mm x 0.8mm x 0.8mm). It features a capacitance tolerance of ±20% and operates within a temperature range of -55 to 105°C, complying with the X6S temperature characteristics standard. The capacitor has a capacitance change rate of ±22.0% over its specified temperature range. It is RoHS compliant, making it suitable for environmentally conscious designs. The typical mass of a single piece is 6.3mg, and it is available in packaging options of 4000 pieces on a oÜ180mm reel or 10000 pieces on a oÜ330mm reel. This component is ideal for applications requiring stable capacitance in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Murata 10µF, 4Vdc MLCC capacitor, part number GRM188C80G106ME47, is a surface-mount device in a 0603 package size (1.6mm x 0.8mm x 0.8mm). It features a capacitance tolerance of ±20% and operates within a temperature range of -55 to 105°C, complying with the X6S temperature characteristics standard. The capacitor has a capacitance change rate of ±22.0% over its specified temperature range. It is RoHS compliant, making it suitable for environmentally conscious designs. The typical mass of a single piece is 6.3mg, and it is available in packaging options of 4000 pieces on a oÜ180mm reel or 10000 pieces on a oÜ330mm reel. This component is ideal for applications requiring stable capacitance in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM188C80G106ME47D - 919781-GRM188C80G106ME47D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188C80G106ME47D
919781-GRM188C80G106ME47D
Ceramic Capacitors - GRM188C80G106ME47D 919781-GRM188C80G106ME47D
Manufacturer: Murata Electronics North America Win Source Part Number: 919781-GRM188C80G106 ME47D Series: GRM Operating Temperature Range: -55°C ~ 105°C Features: ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM188C80G Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10470-1, 490-10470-2, 490-10470-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919781-GRM188C80G106ME47D
Series: GRM
Operating Temperature Range: -55°C ~ 105°C
Features: ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM188C80G
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10470-1, 490-10470-2, 490-10470-6

Buy Now Datasheet
Singapore, Singapore
10UF 4V Capacitor
60-GRM188C80G106ME47D
10UF 4V Capacitor 60-GRM188C80G106ME47D
CAP CER 10UF 4V X6S 0603 Product overview: GRM188C80G106ME47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80G106ME47 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 4V X6S 0603 Product overview: GRM188C80G106ME47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80G106ME47D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10470-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10470-6-ND
Ceramic Capacitors 490-10470-6-ND
10µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10470-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10470-2-ND
Ceramic Capacitors 490-10470-2-ND
10µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10470-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10470-1-ND
Ceramic Capacitors 490-10470-1-ND
10µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Cap, 10Uf, 4Vdc, Mlcc, 0603 Rohs Compliant Murata - 65AH7093 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 4Vdc, Mlcc, 0603 Rohs Compliant Murata
65AH7093
Cap, 10Uf, 4Vdc, Mlcc, 0603 Rohs Compliant Murata 65AH7093
CAP, 10UF, 4VDC, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 4VDC, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 4Vdc, Mlcc, 0603 Rohs Compliant Murata - 77AH4520 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 4Vdc, Mlcc, 0603 Rohs Compliant Murata
77AH4520
Cap, 10Uf, 4Vdc, Mlcc, 0603 Rohs Compliant Murata 77AH4520
CAP, 10UF, 4VDC, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 4VDC, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap Ceramic 10uF 4V X6S 20% SMD 0603 105C Paper T/R - 535-GRM188C80G106ME47D - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 10uF 4V X6S 20% SMD 0603 105C Paper T/R
535-GRM188C80G106ME47D
Cap Ceramic 10uF 4V X6S 20% SMD 0603 105C Paper T/R 535-GRM188C80G106ME47D
Cap Ceramic 10uF 4V X6S 20% SMD 0603 105C Paper T/R

Cap Ceramic 10uF 4V X6S 20% SMD 0603 105C Paper T/R

Supplier's Site
Ceramic Capacitors - GRM188C80G106ME47D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C80G106ME47D
Ceramic Capacitors GRM188C80G106ME47D
CAP CER 10UF 4V X6S 0603

CAP CER 10UF 4V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919781-GRM188C80G106ME47D 60-GRM188C80G106ME47D 490-10470-6-ND 490-10470-2-ND 65AH7093 535-GRM188C80G106ME47D GRM188C80G106ME47D
Product Name Ceramic Capacitors - GRM188C80G106ME47D 10UF 4V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 4Vdc, Mlcc, 0603 Rohs Compliant Murata Cap Ceramic 10uF 4V X6S 20% SMD 0603 105C Paper T/R Ceramic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101462U025AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details