Murata Electronics Ceramic Capacitors GRM188C71C475ME21J

Description
4.7µF ±20% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM188C71C475ME21JTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

4.7µF ±20% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM188C71C475ME21J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM188C71C475ME21J
Capacitors - Ceramic Capacitors GRM188C71C475ME21J
CAP CER 4.7UF 16V X7S 0603

CAP CER 4.7UF 16V X7S 0603

Supplier's Site
Ceramic Capacitors - GRM188C71C475ME21J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C71C475ME21J
Ceramic Capacitors GRM188C71C475ME21J
CAP CER 4.7UF 16V X7S 0603

CAP CER 4.7UF 16V X7S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM188C71C475ME21JTR-ND GRM188C71C475ME21J GRM188C71C475ME21J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - M39014/021281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers