Murata Electronics Ceramic Capacitors GRM188C71C475ME21D

Description
CAP CER 4.7UF 16V X7S 0603
Request a Quote Datasheet
Description
CAP CER 4.7UF 16V X7S 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM188C71C475ME21DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 16V X7S 0603

CAP CER 4.7UF 16V X7S 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188C71C475ME21DTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

4.7µF ±20% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188C71C475ME21DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 16V X7S 0603

CAP CER 4.7UF 16V X7S 0603

Buy Now Datasheet
Ceramic Capacitors - GRM188C71C475ME21D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C71C475ME21D
Ceramic Capacitors GRM188C71C475ME21D
CAP CER 4.7UF 16V X7S 0603

CAP CER 4.7UF 16V X7S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM188C71C475ME21DCT-ND 490-GRM188C71C475ME21DDKR-ND GRM188C71C475ME21D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1725502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details