Murata Electronics 2.2UF 16V Capacitor GRM188C71C225KE11D

Description
CAP CER 2.2UF 16V X7S 0603 Product overview: GRM188C71C225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C71C225KE11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 16V X7S 0603 Product overview: GRM188C71C225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C71C225KE11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 16V Capacitor
60-GRM188C71C225KE11D
2.2UF 16V Capacitor 60-GRM188C71C225KE11D
CAP CER 2.2UF 16V X7S 0603 Product overview: GRM188C71C225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C71C225KE11 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X7S 0603 Product overview: GRM188C71C225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C71C225KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12731-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12731-6-ND
Ceramic Capacitors 490-12731-6-ND
2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12731-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12731-2-ND
Ceramic Capacitors 490-12731-2-ND
2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12731-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12731-1-ND
Ceramic Capacitors 490-12731-1-ND
2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 968245-GRM188C71C225KE11D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
968245-GRM188C71C225KE11D
Capacitors - Ceramic Capacitors 968245-GRM188C71C225KE11D
Win Source Part Number: 968245-GRM188C71C225 KE11D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7S Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM188C71C225KE11D-N D,490-12731-6,490-12 731-1,490-12731-2 Base Product Number: GRM188C71C

Win Source Part Number: 968245-GRM188C71C225KE11D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7S
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GRM188C71C225KE11D-ND,490-12731-6,490-12731-1,490-12731-2
Base Product Number: GRM188C71C

Buy Now Datasheet
Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1615 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
03AJ1615
Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 03AJ1615
CAP, 2.2UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 92AH5080 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
92AH5080
Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 92AH5080
CAP, 2.2UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM188C71C225KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C71C225KE11D
Ceramic Capacitors GRM188C71C225KE11D
CAP CER 2.2UF 16V X7S 0603

CAP CER 2.2UF 16V X7S 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188C71C225KE11D 490-12731-6-ND 490-12731-2-ND 968245-GRM188C71C225KE11D 03AJ1615 GRM188C71C225KE11D
Product Name 2.2UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R104K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details