Murata Power Solutions 470 nF 25 V Capacitor GRM188B31E474KA75D

Description
0603 470 nF 25 V ±10% Tolerance B Multilayer Ceramic Chip Capacitor Product overview: GRM188B31E474KA75D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 nF, 25 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470 nF, 25 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188B31E474KA75 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
0603 470 nF 25 V ±10% Tolerance B Multilayer Ceramic Chip Capacitor Product overview: GRM188B31E474KA75D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 nF, 25 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470 nF, 25 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188B31E474KA75 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470 nF 25 V Capacitor
60-GRM188B31E474KA75D
470 nF 25 V Capacitor 60-GRM188B31E474KA75D
0603 470 nF 25 V ±10% Tolerance B Multilayer Ceramic Chip Capacitor Product overview: GRM188B31E474KA75D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 nF, 25 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470 nF, 25 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188B31E474KA75 D can be used for catalog matching and distributor lookup.

0603 470 nF 25 V ±10% Tolerance B Multilayer Ceramic Chip Capacitor Product overview: GRM188B31E474KA75D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 nF, 25 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470 nF, 25 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188B31E474KA75D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM188B31E474KA75D - 1061059-GRM188B31E474KA75D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188B31E474KA75D
1061059-GRM188B31E474KA75D
Ceramic Capacitors - GRM188B31E474KA75D 1061059-GRM188B31E474KA75D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061059-GRM188B31E47 4KA75D Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 10 % Thickness: 800 µm Height: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 25 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061059-GRM188B31E474KA75D
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 470 nF
Tolerance: 10 %
Thickness: 800 µm
Height: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (DC): 25 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM188B31E474KA75D 1061059-GRM188B31E474KA75D
Product Name 470 nF 25 V Capacitor Ceramic Capacitors - GRM188B31E474KA75D
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX333K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details