Murata Power Solutions SMD 1uF 16V Capacitor GRM188B31C105KA92D

Description
Cap Ceramic 1uF 16V B 10% SMD 0603 85C T/R Product overview: GRM188B31C105KA92D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188B31C105KA92 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 1uF 16V B 10% SMD 0603 85C T/R Product overview: GRM188B31C105KA92D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188B31C105KA92 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 16V Capacitor
60-GRM188B31C105KA92D
SMD 1uF 16V Capacitor 60-GRM188B31C105KA92D
Cap Ceramic 1uF 16V B 10% SMD 0603 85C T/R Product overview: GRM188B31C105KA92D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188B31C105KA92 D can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 16V B 10% SMD 0603 85C T/R Product overview: GRM188B31C105KA92D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188B31C105KA92D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM188B31C105KA92D - 974260-GRM188B31C105KA92D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188B31C105KA92D
974260-GRM188B31C105KA92D
Ceramic Capacitors - GRM188B31C105KA92D 974260-GRM188B31C105KA92D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974260-GRM188B31C105 KA92D Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Thickness: 800 µm Height: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 16 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974260-GRM188B31C105KA92D
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 10 %
Thickness: 800 µm
Height: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 16 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM188B31C105KA92D 974260-GRM188B31C105KA92D
Product Name SMD 1uF 16V Capacitor Ceramic Capacitors - GRM188B31C105KA92D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details