CAP, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES
6.3V 22uF B ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
6.3V 22uF B ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Murata 22000nF Multilayer Ceramic Capacitor (MLCC) 6.3 V dc 20% B dielectric GRM SMD max op. temp. +85C
| Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 03AJ1609 | GRM188B30J226MEA0D | GRM188B30J226MEA0D | 535-GRM188B30J226MEA0D |
| Product Name | Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitors | Murata 22000nF Multilayer Ceramic Capacitor (MLCC) 6.3 V dc 20% B dielectric GRM SMD max op. temp. +85C |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Film Capacitors; Multilayer | Multilayer |