Cap Ceramic 1uF 10V B 10% Pad SMD 0603 85°C T/R Product overview: GRM188B11A105KA61D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188B11A105KA61
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 1.00uF 10volt B +/-10%
10V 1uF B ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
10V 1uF B ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM188B11A105KA61D | 535-GRM188B11A105KA61D | GRM188B11A105KA61D | GRM188B11A105KA61D |
| Product Name | SMD 1uF 10V Capacitor | Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 1.00uF 10volt B +/-10% | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition | |
| Technology | Multilayer | Multilayer | Film Capacitors; Multilayer | |
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |