Murata Electronics Ceramic Capacitors GRM1887U2AR50CD01D

Description
0.5pF ±0.25pF 100V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.25pF 100V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1887U2AR50CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1887U2AR50CD01D-ND
Ceramic Capacitors GRM1887U2AR50CD01D-ND
0.5pF ±0.25pF 100V Ceramic Capacitor U2J 0603 (1608 Metric)

0.5pF ±0.25pF 100V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1887U2AR50CD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1887U2AR50CD01D
Ceramic Capacitors GRM1887U2AR50CD01D
CAP CER 0.5PF 100V U2J 0603

CAP CER 0.5PF 100V U2J 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM1887U2AR50CD01D-ND GRM1887U2AR50CD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details