Murata Electronics Ceramic Capacitors - GRM1887U2A270JZ01D GRM1887U2A270JZ01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872922-GRM1887U2A270 JZ01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 27 pF ±5% 100V Ceramic Capacitor U2J 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM1887U2A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872922-GRM1887U2A270 JZ01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 27 pF ±5% 100V Ceramic Capacitor U2J 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM1887U2A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1887U2A270JZ01D - 872922-GRM1887U2A270JZ01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1887U2A270JZ01D
872922-GRM1887U2A270JZ01D
Ceramic Capacitors - GRM1887U2A270JZ01D 872922-GRM1887U2A270JZ01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872922-GRM1887U2A270 JZ01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 27 pF ±5% 100V Ceramic Capacitor U2J 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM1887U2A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 872922-GRM1887U2A270JZ01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 27 pF ±5% 100V Ceramic Capacitor U2J 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Family Name: GRM1887U2A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
27PF 100V Capacitor
60-GRM1887U2A270JZ01D
27PF 100V Capacitor 60-GRM1887U2A270JZ01D
CAP CER 27PF 100V U2J 0603 Product overview: GRM1887U2A270JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1887U2A270JZ01 D can be used for catalog matching and distributor lookup.

CAP CER 27PF 100V U2J 0603 Product overview: GRM1887U2A270JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1887U2A270JZ01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 872922-GRM1887U2A270JZ01D 60-GRM1887U2A270JZ01D
Product Name Ceramic Capacitors - GRM1887U2A270JZ01D 27PF 100V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial; Capacitance Cornell Dubilier - 46F2431 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details