Murata Electronics Ceramic Capacitors GRM1887U1H302JA01D

Description
3000pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet
Description
3000pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6396-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6396-1-ND
Ceramic Capacitors 490-6396-1-ND
3000pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

3000pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6396-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6396-6-ND
Ceramic Capacitors 490-6396-6-ND
3000pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

3000pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6396-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6396-2-ND
Ceramic Capacitors 490-6396-2-ND
3000pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

3000pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1887U1H302JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1887U1H302JA01D
Ceramic Capacitors GRM1887U1H302JA01D
CAP CER 3000PF 50V U2J 0603

CAP CER 3000PF 50V U2J 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-6396-1-ND 490-6396-6-ND GRM1887U1H302JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers