Murata Electronics Ceramic Capacitors GRM1887U1H272JA01D

Description
2700pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1887U1H272JA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1887U1H272JA01D-ND
Ceramic Capacitors GRM1887U1H272JA01D-ND
2700pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

2700pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1887U1H272JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1887U1H272JA01D
Ceramic Capacitors GRM1887U1H272JA01D
CAP CER 2700PF 50V U2J 0603

CAP CER 2700PF 50V U2J 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM1887U1H272JA01D
CAP CER 2700PF 50V U2J 0603

CAP CER 2700PF 50V U2J 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM1887U1H272JA01D-ND GRM1887U1H272JA01D GRM1887U1H272JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - M15G689D2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details