Murata Electronics Ceramic Capacitors GRM1887U1A223JA01D

Description
0.022µF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11991-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11991-2-ND
Ceramic Capacitors 490-11991-2-ND
0.022µF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

0.022µF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11991-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11991-6-ND
Ceramic Capacitors 490-11991-6-ND
0.022µF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

0.022µF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11991-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11991-1-ND
Ceramic Capacitors 490-11991-1-ND
0.022µF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

0.022µF ±5% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1005055-GRM1887U1A223JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1005055-GRM1887U1A223JA01D
Capacitors - Ceramic Capacitors 1005055-GRM1887U1A223JA01D
Win Source Part Number: 1005055-GRM1887U1A22 3JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 0.022 µF Tolerance: ±5% Voltage - Rated: 10V Temperature Coefficient: U2J Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-11991-2,490-1199 1-1,490-11991-6,GRM1 887U1A223JA01D-ND Base Product Number: GRM1887U1A

Win Source Part Number: 1005055-GRM1887U1A223JA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 0.022 µF
Tolerance: ±5%
Voltage - Rated: 10V
Temperature Coefficient: U2J
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-11991-2,490-11991-1,490-11991-6,GRM1887U1A223JA01D-ND
Base Product Number: GRM1887U1A

Buy Now Datasheet
Singapore, Singapore
0.022UF 10V Capacitor
60-GRM1887U1A223JA01D
0.022UF 10V Capacitor 60-GRM1887U1A223JA01D
CAP CER 0.022UF 10V U2J 0603 Product overview: GRM1887U1A223JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1887U1A223JA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 10V U2J 0603 Product overview: GRM1887U1A223JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1887U1A223JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1887U1A223JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1887U1A223JA01D
Ceramic Capacitors GRM1887U1A223JA01D
CAP CER 0.022UF 10V U2J 0603

CAP CER 0.022UF 10V U2J 0603

Supplier's Site Datasheet
Cap, 0.022Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 92AH5140 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
92AH5140
Cap, 0.022Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 92AH5140
CAP, 0.022UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.022UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11991-2-ND 490-11991-6-ND 1005055-GRM1887U1A223JA01D 60-GRM1887U1A223JA01D GRM1887U1A223JA01D 92AH5140
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.022UF 10V Capacitor Ceramic Capacitors Cap, 0.022Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details