Murata Electronics Ceramic Capacitors GRM1886T1HR30CD01D

Description
0.3pF ±0.25pF 50V Ceramic Capacitor T2H 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.3pF ±0.25pF 50V Ceramic Capacitor T2H 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1886T1HR30CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1886T1HR30CD01D-ND
Ceramic Capacitors GRM1886T1HR30CD01D-ND
0.3pF ±0.25pF 50V Ceramic Capacitor T2H 0603 (1608 Metric)

0.3pF ±0.25pF 50V Ceramic Capacitor T2H 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1886T1HR30CD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1886T1HR30CD01D
Ceramic Capacitors GRM1886T1HR30CD01D
CAP CER 0.3PF 50V T2H 0603

CAP CER 0.3PF 50V T2H 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM1886T1HR30CD01D-ND GRM1886T1HR30CD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M15U103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers