Murata Electronics Ceramic Capacitors GRM1886S1HR50CD01D

Description
0.5pF ±0.25pF 50V Ceramic Capacitor S2H 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.25pF 50V Ceramic Capacitor S2H 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1886S1HR50CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1886S1HR50CD01D-ND
Ceramic Capacitors GRM1886S1HR50CD01D-ND
0.5pF ±0.25pF 50V Ceramic Capacitor S2H 0603 (1608 Metric)

0.5pF ±0.25pF 50V Ceramic Capacitor S2H 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1886S1HR50CD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1886S1HR50CD01D
Ceramic Capacitors GRM1886S1HR50CD01D
CAP CER 0.5PF 50V S2H 0603

CAP CER 0.5PF 50V S2H 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM1886S1HR50CD01D-ND GRM1886S1HR50CD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1727545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - C11CF2R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details