Murata Electronics Ceramic Capacitors GRM1886R1HR70CD01D

Description
0.7pF ±0.25pF 50V Ceramic Capacitor R2H 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.7pF ±0.25pF 50V Ceramic Capacitor R2H 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1886R1HR70CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1886R1HR70CD01D-ND
Ceramic Capacitors GRM1886R1HR70CD01D-ND
0.7pF ±0.25pF 50V Ceramic Capacitor R2H 0603 (1608 Metric)

0.7pF ±0.25pF 50V Ceramic Capacitor R2H 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GRM1886R1HR70CD01D-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers