Murata Electronics Ceramic Capacitors GRM1886P2A2R4CZ01D

Description
2.4pF ±0.25pF 100V Ceramic Capacitor P2H 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.4pF ±0.25pF 100V Ceramic Capacitor P2H 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1886P2A2R4CZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1886P2A2R4CZ01D-ND
Ceramic Capacitors GRM1886P2A2R4CZ01D-ND
2.4pF ±0.25pF 100V Ceramic Capacitor P2H 0603 (1608 Metric)

2.4pF ±0.25pF 100V Ceramic Capacitor P2H 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1886P2A2R4CZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1886P2A2R4CZ01D
Ceramic Capacitors GRM1886P2A2R4CZ01D
CAP CER 2.4PF 100V P2H 0603

CAP CER 2.4PF 100V P2H 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM1886P2A2R4CZ01D-ND GRM1886P2A2R4CZ01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details