Murata Electronics Ceramic Capacitors GRM1886P1H430JZ01D

Description
43pF ±5% 50V Ceramic Capacitor P2H 0603 (1608 Metric)
Request a Quote Datasheet
Description
43pF ±5% 50V Ceramic Capacitor P2H 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1886P1H430JZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1886P1H430JZ01D-ND
Ceramic Capacitors GRM1886P1H430JZ01D-ND
43pF ±5% 50V Ceramic Capacitor P2H 0603 (1608 Metric)

43pF ±5% 50V Ceramic Capacitor P2H 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1886P1H430JZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1886P1H430JZ01D
Ceramic Capacitors GRM1886P1H430JZ01D
CAP CER 43PF 50V P2H 0603

CAP CER 43PF 50V P2H 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM1886P1H430JZ01D-ND GRM1886P1H430JZ01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M40U474M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details