Murata Electronics Ceramic Capacitors GRM1886P1H1R0CZ01D

Description
1pF ±0.25pF 50V Ceramic Capacitor P2H 0603 (1608 Metric)
Request a Quote Datasheet
Description
1pF ±0.25pF 50V Ceramic Capacitor P2H 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1886P1H1R0CZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1886P1H1R0CZ01D-ND
Ceramic Capacitors GRM1886P1H1R0CZ01D-ND
1pF ±0.25pF 50V Ceramic Capacitor P2H 0603 (1608 Metric)

1pF ±0.25pF 50V Ceramic Capacitor P2H 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1886P1H1R0CZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1886P1H1R0CZ01D
Ceramic Capacitors GRM1886P1H1R0CZ01D
CAP CER 1PF 50V P2H 0603

CAP CER 1PF 50V P2H 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM1886P1H1R0CZ01D-ND GRM1886P1H1R0CZ01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855029P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 337AVD025MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers