Murata Electronics Ceramic Capacitors GRM1885C2E470JW07D

Description
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1885C2E470JW07DTR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1885C2E470JW07DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 250V C0G/NP0 0603

CAP CER 47PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1885C2E470JW07DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 250V C0G/NP0 0603

CAP CER 47PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - GRM1885C2E470JW07D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C2E470JW07D
Ceramic Capacitors GRM1885C2E470JW07D
CAP CER 47PF 250V C0G/NP0 0603

CAP CER 47PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM1885C2E470JW07DTR-ND 490-GRM1885C2E470JW07DDKR-ND GRM1885C2E470JW07D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors - Film Capacitors - 105PHC400KG - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details