Murata Electronics Ceramic Capacitors GRM1885C2A6R9DA01D

Description
6.9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1885C2A6R9DA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1885C2A6R9DA01D-ND
Ceramic Capacitors GRM1885C2A6R9DA01D-ND
6.9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM1885C2A6R9DA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1885C2A6R9DA01D
Capacitors - Ceramic Capacitors GRM1885C2A6R9DA01D
CAP CER 6.9PF 100V C0G/NP0 0603

CAP CER 6.9PF 100V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM1885C2A6R9DA01D-ND GRM1885C2A6R9DA01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details