Murata Electronics Ceramic Capacitors GRM1885C2A680GA01D

Description
68pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
68pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14635-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14635-2-ND
Ceramic Capacitors 490-14635-2-ND
68pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14635-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14635-6-ND
Ceramic Capacitors 490-14635-6-ND
68pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14635-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14635-1-ND
Ceramic Capacitors 490-14635-1-ND
68pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C2A680GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C2A680GA01D
Ceramic Capacitors GRM1885C2A680GA01D
CAP CER 68PF 100V C0G/NP0 0603

CAP CER 68PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-14635-2-ND 490-14635-6-ND GRM1885C2A680GA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details