Murata Electronics Ceramic Capacitors GRM1885C2A431JA01D

Description
430pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
430pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1366-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1366-1-ND
Ceramic Capacitors 490-1366-1-ND
430pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

430pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1366-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1366-6-ND
Ceramic Capacitors 490-1366-6-ND
430pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

430pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1366-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1366-2-ND
Ceramic Capacitors 490-1366-2-ND
430pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

430pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C2A431JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C2A431JA01D
Ceramic Capacitors GRM1885C2A431JA01D
CAP CER 430PF 100V C0G/NP0 0603

CAP CER 430PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-1366-1-ND 490-1366-6-ND GRM1885C2A431JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers