Murata Electronics Ceramic Capacitors GRM1885C2A240JA01D

Description
24pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
24pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1336-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1336-1-ND
Ceramic Capacitors 490-1336-1-ND
24pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1336-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1336-2-ND
Ceramic Capacitors 490-1336-2-ND
24pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1336-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1336-6-ND
Ceramic Capacitors 490-1336-6-ND
24pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C2A240JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C2A240JA01D
Ceramic Capacitors GRM1885C2A240JA01D
CAP CER 24PF 100V C0G/NP0 0603

CAP CER 24PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-1336-1-ND 490-1336-6-ND GRM1885C2A240JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 187UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers