Murata Electronics Ceramic Capacitors GRM1885C2A1R6CZ01D

Description
1.6pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.6pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1885C2A1R6CZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1885C2A1R6CZ01D-ND
Ceramic Capacitors GRM1885C2A1R6CZ01D-ND
1.6pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.6pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C2A1R6CZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C2A1R6CZ01D
Ceramic Capacitors GRM1885C2A1R6CZ01D
CAP CER 1.6PF 100V C0G/NP0 0603

CAP CER 1.6PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM1885C2A1R6CZ01D-ND GRM1885C2A1R6CZ01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17AH4R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details