Murata Electronics Ceramic Capacitors GRM1885C2A152JA01D

Description
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8276-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8276-2-ND
Ceramic Capacitors 490-8276-2-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8276-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8276-6-ND
Ceramic Capacitors 490-8276-6-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8276-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8276-1-ND
Ceramic Capacitors 490-8276-1-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C2A152JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C2A152JA01D
Ceramic Capacitors GRM1885C2A152JA01D
CAP CER 1500PF 100V C0G/NP0 0603

CAP CER 1500PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 1500Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH5137 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH5137
Cap, 1500Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH5137
CAP, 1500PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1500PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-8276-2-ND 490-8276-6-ND GRM1885C2A152JA01D 92AH5137
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1500Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Film Capacitors - 1943388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 107SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers