Murata Electronics Ceramic Capacitors GRM1885C2A122JA01D

Description
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11486-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11486-1-ND
Ceramic Capacitors 490-11486-1-ND
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11486-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11486-6-ND
Ceramic Capacitors 490-11486-6-ND
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11486-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11486-2-ND
Ceramic Capacitors 490-11486-2-ND
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1200Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4381 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
64AJ4381
Cap, 1200Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 64AJ4381
CAP, 1200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-11486-1-ND 490-11486-6-ND 64AJ4381
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1200Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details