0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 0.8PF 50V C0G/NP0 0603 Product overview: GRM1885C1HR80BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1HR80BA01
50V 0.8pF C0G 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 0.8PF 50V C0G/NP0 0603
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-11485-6-ND | 490-11485-1-ND | 60-GRM1885C1HR80BA01D | GRM1885C1HR80BA01D | GRM1885C1HR80BA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.8PF 50V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |