Murata Electronics Ceramic Capacitors GRM1885C1H9R0BA01D

Description
9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16340-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16340-1-ND
Ceramic Capacitors 490-16340-1-ND
9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16340-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16340-2-ND
Ceramic Capacitors 490-16340-2-ND
9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16340-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16340-6-ND
Ceramic Capacitors 490-16340-6-ND
9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C1H9R0BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H9R0BA01D
Ceramic Capacitors GRM1885C1H9R0BA01D
CAP CER 9PF 50V C0G/NP0 0603

CAP CER 9PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-16340-1-ND 490-16340-6-ND GRM1885C1H9R0BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 380LX151M200H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers