8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
50V 8.2pF null 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 8.2PF 50V C0G/NP0 0603
| DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-12727-6-ND | 490-12727-1-ND | GRM1885C1H8R2BA01D | GRM1885C1H8R2BA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |